WRENCH, TORQUE, F CONNECTOR, 3.39N-M; Torque Range ft-lb:40in-lb; Torque Range N-m:3.39N-m; Drive Size - Metric:14.2875mm; Drive Size - Imperial:0.563"; Overall Length:165.1mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 93X5966 |
| Product Name | Wrench, Torque, F Connector, 3.39N-M; Torque Range Ft-Lb Jonard Tools |