The Jonard Tools Torque Wrench (part number 53X0644) is specifically designed for "F" connectors, providing a torque range of 20 inch-pounds (2.26 N-m). This wrench features an ergonomic cushioned handle for user comfort and is 6.5 inches long. It is equipped with an audible click mechanism that indicates when the proper torque has been achieved, helping to prevent over-tightening. The wrench is configured for tightening mode only and is categorized as a full head type, which functions like a traditional open-end wrench. This tool is suitable for applications that require adherence to manufacturer-recomme
WRENCH, TORQUE, 0.563", 20IN-LB; Torque Range ft-lb:20in-lb; Torque Range N-m:2.26N-m; Drive Size - Metric:14.28mm; Drive Size - Imperial:9/16"; Overall Length:6.5"; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53X0644 |
| Product Name | Wrench, Torque, 0.563, 20In-Lb; Torque Range Ft-Lb Jonard Tools |