TERMINATION TOOL, WRENCH, 34.93MM; Torque Range ft-lb:8in-lb to 12in-lb; Torque Range N-m:0.9N-m to 1.36N-m; Drive Size - Metric:22.35mm; Drive Size - Imperial:0.88"; Overall Length:34.93mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84Y3665 |
| Product Name | Termination Tool, Wrench, 34.93Mm; Torque Range Ft-Lb Jonard Tools |