Jonard Industries Corp. Tape Measure, Manual, 25 , 1, 13 Reach; Tape Measure Type Jonard Tools TM-25

Description
TAPE MEASURE, MANUAL, 25 , 1", 13 REACH; Tape Measure Type:Manual; Measuring Range Max:0.062"; Blade Width:1"; Case Color:-; Product Range:Mammoth Insta-Lock Series RoHS Compliant: NA
Datasheet
Description
TAPE MEASURE, MANUAL, 25 , 1", 13 REACH; Tape Measure Type:Manual; Measuring Range Max:0.062"; Blade Width:1"; Case Color:-; Product Range:Mammoth Insta-Lock Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Measure, Manual, 25 , 1, 13 Reach; Tape Measure Type Jonard Tools - 47AK6176 - Newark, An Avnet Company
Chicago, IL, United States
Tape Measure, Manual, 25 , 1, 13 Reach; Tape Measure Type Jonard Tools
47AK6176
Tape Measure, Manual, 25 , 1, 13 Reach; Tape Measure Type Jonard Tools 47AK6176
TAPE MEASURE, MANUAL, 25 , 1", 13 REACH; Tape Measure Type:Manual; Measuring Range Max:0.062"; Blade Width:1"; Case Color:-; Product Range:Mammoth Insta-Lock Series RoHS Compliant: NA

TAPE MEASURE, MANUAL, 25 , 1", 13 REACH; Tape Measure Type:Manual; Measuring Range Max:0.062"; Blade Width:1"; Case Color:-; Product Range:Mammoth Insta-Lock Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 47AK6176
Product Name Tape Measure, Manual, 25 , 1, 13 Reach; Tape Measure Type Jonard Tools
Unlock Full Specs
to access all available technical data

Similar Products

Safety WalkT Medium Texture Anti-Slip Tape - 310 Safety - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0450 inches (1.14 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details