The Solderless Ring and Lug Terminal Kit from Jonard Tools includes a total of 178 pieces, featuring a variety of insulated ring, fork, and spade terminals, as well as butt splices suitable for 10 to 22 AWG electrical wires. The terminals are color-coded for easy identification: yellow for 12-10 AWG, blue for 16-14 AWG, and red for 22-16 AWG. This kit is UL certified for compliance with UL 486A-486B, UL 486C, and CSA C22.2 NO. 65 & NO. 188 standards. The components are conveniently stored in a transparent organizer case, making it easy to access and manage the terminals. The kit dimensions are 8.27,Äù x 4.57,Äù x 1.14,Äù and it weighs 0.55 lb.
SOLDERLESS RING AND LUG TERMINAL KIT; Kit Contents:178 Pcs Ring, Fork, Spade Terminals & Butt Splices; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 41AK3575 |
| Product Name | Solderless Ring And Lug Terminal Kit; Kit Contents Jonard Tools |