Jonard Industries Corp. Wire Strippers and Accessories ST-450

Description
Tool Single Level Stripper, Adjustable For 26 ~ 36 AWG Cable
Request a Quote Datasheet
Description
Tool Single Level Stripper, Adjustable For 26 ~ 36 AWG Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Strippers and Accessories - K545-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
K545-ND
Wire Strippers and Accessories K545-ND
Tool Single Level Stripper, Adjustable For 26 ~ 36 AWG Cable

Tool Single Level Stripper, Adjustable For 26 ~ 36 AWG Cable

Buy Now Datasheet
Wire Stripper, Adjustable, Precision, 26-36 AWG - 70176519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Stripper, Adjustable, Precision, 26-36 AWG
70176519
Wire Stripper, Adjustable, Precision, 26-36 AWG 70176519
Overview These Precision Wire Strippers feature an adjustment dial that allows the operator to select one of six different settings. A calibrated wire stop can then be adjusted for the desired insulation strip length. In a single motion, the operator squeezes and pulls the tool. This action engages four specially hardened blades to cleanly cut the wire insulation while the pulling motion breaks the insulation/conductor bond. Features Adjustable from 26-36 AWG Calibrated Wire Stop Adjustable to 2" Clean, Precise Strip of Any Insulation Type Lightweight - Weighs 1 oz. Blade is Hardened Steel

Overview
These Precision Wire Strippers feature an adjustment dial that allows the operator to select one of six different settings. A calibrated wire stop can then be adjusted for the desired insulation strip length. In a single motion, the operator squeezes and pulls the tool. This action engages four specially hardened blades to cleanly cut the wire insulation while the pulling motion breaks the insulation/conductor bond.
Features

  • Adjustable from 26-36 AWG
  • Calibrated Wire Stop Adjustable to 2"
  • Clean, Precise Strip of Any Insulation Type
  • Lightweight - Weighs 1 oz.
  • Blade is Hardened Steel
Supplier's Site
Adjustable Wire Stripper; Stripping Capacity Awg Jonard Tools - 61M1049 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Wire Stripper; Stripping Capacity Awg Jonard Tools
61M1049
Adjustable Wire Stripper; Stripping Capacity Awg Jonard Tools 61M1049
ADJUSTABLE WIRE STRIPPER; Stripping Capacity AWG:36AWG to 26AWG; Stripping Capacity Metric:-; For Use With:Precision Wires; Product Range:-; Stripping Capacity AWG:26AWG RoHS Compliant: Yes

ADJUSTABLE WIRE STRIPPER; Stripping Capacity AWG:36AWG to 26AWG; Stripping Capacity Metric:-; For Use With:Precision Wires; Product Range:-; Stripping Capacity AWG:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number K545-ND 70176519 61M1049
Product Name Wire Strippers and Accessories Wire Stripper, Adjustable, Precision, 26-36 AWG Adjustable Wire Stripper; Stripping Capacity Awg Jonard Tools
Tool Type Stripper Stripper Stripper
Unlock Full Specs
to access all available technical data

Similar Products

1303G6 Crimp Locator for 1387G2 Pneumatic Tool - 1303G6 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Cable stripper - 206-1419 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Wire Strippers - 1366978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details