WIRE STRIPPER / CUTTER, 28-30AWG 1-1/8IN; Stripping Capacity AWG:30AWG to 28AWG; Stripping Capacity Metric:-; For Use With:Wires; Product Range:-; Features:Double Blade; Handle Colour:Red; No. of Blades:2; Strip Length:1.125" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 72K0760 |
| Product Name | Wire Stripper / Cutter, 28-30Awg 1-1/8In; Stripping Capacity Awg Jonard Tools |