REPLACEMENT BIT, HEX, 3INCH, STEEL; Bit Type:Hex; Hex Bit Size:5/16"; Length:3"; Product Range:Jonard Tools Dual-End Power Bits; Tool Body Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 62W0459 |
| Product Name | Replacement Bit, Hex, 3Inch, Steel; Bit Type Jonard Tools |