REPLACEMENT BIT, HEX, 2.5INCH, STEEL; Bit Type:Hex; Hex Bit Size:1/4"; Length:2.5"; Product Range:Jonard Tools Dual-End Power Bits; Tool Body Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 62W0458 |
| Product Name | Replacement Bit, Hex, 2.5Inch, Steel; Bit Type Jonard Tools |