WIRE WRAP WIRE, 1000FT 30AWG, COPPER, YELLOW; Jacket Material:PVDF; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 10F7603 |
| Product Name | Wire Wrap Wire, 1000Ft 30Awg, Copper, Yellow; Jacket Material Jonard Tools |
| Standards / Certifications | RoHS |