WIRE WRAPPING WIRE, 1000FT, 30AWG COPPER RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 08P4984 |
| Product Name | Wire Wrapping Wire, 1000Ft, 30Awg Copper Red; Jacket Material Jonard Tools |
| Standards / Certifications | RoHS |