Jonard Industries Corp. Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Jonard Tools R30BLK-1000

Description
WIRE WRAPPING WIRE 1000FT 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE 1000FT 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Jonard Tools - 52F1333 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Jonard Tools
52F1333
Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Jonard Tools 52F1333
WIRE WRAPPING WIRE 1000FT 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE 1000FT 30AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F1333
Product Name Wire Wrapping Wire 1000Ft 30Awg Copper Black; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details