Jonard Industries Corp. Wire Wrapping Wire, 100Ft, 30Awg, Copper, Blue; Jacket Material Jonard Tools R30B-0100

Description
WIRE WRAPPING WIRE, 100FT, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 100FT, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 100Ft, 30Awg, Copper, Blue; Jacket Material Jonard Tools - 10F7567 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 100Ft, 30Awg, Copper, Blue; Jacket Material Jonard Tools
10F7567
Wire Wrapping Wire, 100Ft, 30Awg, Copper, Blue; Jacket Material Jonard Tools 10F7567
WIRE WRAPPING WIRE, 100FT, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 100FT, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet
Wire Wrap - R30B-0100 - ODG (Origin Data Global)
Shenzhen, China
Wire Wrap
R30B-0100
Wire Wrap R30B-0100
WIRE WW 30AWG PVDF BLUE 100'

WIRE WW 30AWG PVDF BLUE 100'

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 10F7567 R30B-0100
Product Name Wire Wrapping Wire, 100Ft, 30Awg, Copper, Blue; Jacket Material Jonard Tools Wire Wrap
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details