WIRE WRAPPING WIRE, 100FT 24AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50B6098 |
| Product Name | Wire Wrapping Wire, 100Ft 24Awg Copper White; Jacket Material Jonard Tools |
| Standards / Certifications | RoHS |