Jonard Industries Corp. Wire Wrapping Wire, 100Ft, 24Awg Copper, Red; Jacket Material Jonard Tools R24R-0100

Description
WIRE WRAPPING WIRE, 100FT, 24AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 100FT, 24AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 100Ft, 24Awg Copper, Red; Jacket Material Jonard Tools - 50B6097 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 100Ft, 24Awg Copper, Red; Jacket Material Jonard Tools
50B6097
Wire Wrapping Wire, 100Ft, 24Awg Copper, Red; Jacket Material Jonard Tools 50B6097
WIRE WRAPPING WIRE, 100FT, 24AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 100FT, 24AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B6097
Product Name Wire Wrapping Wire, 100Ft, 24Awg Copper, Red; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details