Jonard Industries Corp. Wire Wrapping Wire, 100Ft, 24Awg Copper Blue; Jacket Material Jonard Tools R24B-0100

Description
WIRE WRAPPING WIRE, 100FT, 24AWG COPPER BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 100FT, 24AWG COPPER BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 100Ft, 24Awg Copper Blue; Jacket Material Jonard Tools - 50B6096 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 100Ft, 24Awg Copper Blue; Jacket Material Jonard Tools
50B6096
Wire Wrapping Wire, 100Ft, 24Awg Copper Blue; Jacket Material Jonard Tools 50B6096
WIRE WRAPPING WIRE, 100FT, 24AWG COPPER BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 100FT, 24AWG COPPER BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B6096
Product Name Wire Wrapping Wire, 100Ft, 24Awg Copper Blue; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details