Jonard Industries Corp. Wire Wrap Wire, 50Ft, 30Awg, Copper, White/blue/red; Jacket Material Jonard Tools R-30-TRI

Description
WIRE WRAP WIRE, 50FT, 30AWG, COPPER, WHITE/BLUE/RED; Jacket Material:PVDF; Jacket Color:Blue, Red, White; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAP WIRE, 50FT, 30AWG, COPPER, WHITE/BLUE/RED; Jacket Material:PVDF; Jacket Color:Blue, Red, White; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrap Wire, 50Ft, 30Awg, Copper, White/blue/red; Jacket Material Jonard Tools - 10F7542 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrap Wire, 50Ft, 30Awg, Copper, White/blue/red; Jacket Material Jonard Tools
10F7542
Wire Wrap Wire, 50Ft, 30Awg, Copper, White/blue/red; Jacket Material Jonard Tools 10F7542
WIRE WRAP WIRE, 50FT, 30AWG, COPPER, WHITE/BLUE/RED; Jacket Material:PVDF; Jacket Color:Blue, Red, White; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Voltage Rating:- RoHS Compliant: Yes

WIRE WRAP WIRE, 50FT, 30AWG, COPPER, WHITE/BLUE/RED; Jacket Material:PVDF; Jacket Color:Blue, Red, White; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10F7542
Product Name Wire Wrap Wire, 50Ft, 30Awg, Copper, White/blue/red; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details