WIRE WRAP, SLEEVE, REGULAR, 20AWG; Wrap Tool Type:Sleeve; Wire Wrap Style:Standard; Terminal Diagonal Min:0.042"; Terminal Diagonal Max:0.073"; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10F7519 |
| Product Name | Wire Wrap, Sleeve, Regular, 20Awg; Wrap Tool Type Jonard Tools |