The Jonard Tools abrasive tool, part number 35F2219, features a fine abrasive grade and is designed for precision tasks in various applications. It has a blade length of 3 inches and a black plastic handle, ensuring durability and ease of use. The overall length of the tool is also 3 inches, making it compact and suitable for detailed work. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is suitable for professionals in the telecom, fiber optics, and electronics industries who require reliable and effective tools for installation, maintenance, and repair tasks.
TOOLS, ABRASIVE; Abrasive Grade:Fine; Blade Length:3"; Handle Colour:Black; Product Range:-; Body Material:Plastic; Colour:Black; Overall Length:3" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35F2219 |
| Product Name | Tools, Abrasive; Abrasive Grade Jonard Tools |