The Mid Span Slit & Ring Tool (part number 15AJ5483) is designed for slitting and ringing fiber jackets and loose buffer tubes without damaging the fiber. It accommodates cable diameters ranging from 7.9 mm to 11 mm, specifically suitable for Corning's Minixtend HD 288 and 432 cables. The tool features replaceable blades and includes grooves marked with recommended cable sizes for ease of use. The operation involves selecting the appropriate groove, placing the cable, and either pulling to slit or rotating to ring the cable. This tool is particularly useful for engineers needing reliable access to fiber in various applications.
MID SPAN SLIT & RING TOOL, 7.9MM - 11MM; For Use With:7.9 to 8.2 mm & 10.7 to 11 mm Cornings Minixtend HD 288 and 432 Cables; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 15AJ5483 |
| Product Name | Mid Span Slit & Ring Tool, 7.9Mm 11Mm; For Use With Jonard Tools |