Jonard Industries Corp. Wire Wrapping Wire, 100Ft 30Awg Copper White; Jacket Material Jonard Tools KSW30W0100

Description
WIRE WRAPPING WIRE, 100FT 30AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 100FT 30AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 100Ft 30Awg Copper White; Jacket Material Jonard Tools - 87F6380 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 100Ft 30Awg Copper White; Jacket Material Jonard Tools
87F6380
Wire Wrapping Wire, 100Ft 30Awg Copper White; Jacket Material Jonard Tools 87F6380
WIRE WRAPPING WIRE, 100FT 30AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 100FT 30AWG COPPER WHITE; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87F6380
Product Name Wire Wrapping Wire, 100Ft 30Awg Copper White; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details