Jonard Industries Corp. Electrical Cable/Wire KSW30B-0100

Description
(PRICE/SP) WIRE WRAPPING WIRE, 100FT, 30AWG COPPER BLUE, JACKET MATERIAL:PVDF, JACKET COLOR:BLUE, WIRE GAUGE:30AWG, CONDUCTOR AREA CSA:-, REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, NO. OF MAX STRANDS X STRAND SIZE:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/SP) WIRE WRAPPING WIRE, 100FT, 30AWG COPPER BLUE, JACKET MATERIAL:PVDF, JACKET COLOR:BLUE, WIRE GAUGE:30AWG, CONDUCTOR AREA CSA:-, REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, NO. OF MAX STRANDS X STRAND SIZE:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 21552300 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
21552300
Electrical Cable/Wire 21552300
(PRICE/SP) WIRE WRAPPING WIRE, 100FT, 30AWG COPPER BLUE, JACKET MATERIAL:PVDF, JACKET COLOR:BLUE, WIRE GAUGE:30AWG, CONDUCTOR AREA CSA:-, REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, NO. OF MAX STRANDS X STRAND SIZE:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP) WIRE WRAPPING WIRE, 100FT, 30AWG COPPER BLUE, JACKET MATERIAL:PVDF, JACKET COLOR:BLUE, WIRE GAUGE:30AWG, CONDUCTOR AREA CSA:-, REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, NO. OF MAX STRANDS X STRAND SIZE:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 21552300
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details