WIRE WRAPPING WIRE, 100FT 28AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 41B5418 |
| Product Name | Wire Wrapping Wire, 100Ft 28Awg Copper Black; Jacket Material Jonard Tools |
| Standards / Certifications | RoHS |