Jonard Industries Corp. Wire Wrapping Wire, 100Ft, 26Awg Copper, Red; Jacket Material Jonard Tools KSW26R-0100

Description
WIRE WRAPPING WIRE, 100FT, 26AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 100FT, 26AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 100Ft, 26Awg Copper, Red; Jacket Material Jonard Tools - 50B6091 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 100Ft, 26Awg Copper, Red; Jacket Material Jonard Tools
50B6091
Wire Wrapping Wire, 100Ft, 26Awg Copper, Red; Jacket Material Jonard Tools 50B6091
WIRE WRAPPING WIRE, 100FT, 26AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 100FT, 26AWG COPPER, RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B6091
Product Name Wire Wrapping Wire, 100Ft, 26Awg Copper, Red; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details