TOOLS, PLIERS; Plier Style:Diagonal Cutting; Jaw Opening Max:-; Overall Length:6.5"; Product Range:-; Body Material:Forged Alloy Steel; Features:0.030" and 0.045" skinning holes with crusher, 2 V-shaped stripping notches RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 48F5762 |
| Product Name | Tools, Pliers; Plier Style Jonard Tools |