CUTTER, CABLE, 3/4IN; Overall Length:8"; Cutting Capacity Max:0.75"; For Use With:3/4" Coaxial Cable; Blade Edge:-; Product Range:-; Body Material:Chrome Vanadium Steel; Handle Colour:Yellow; Handle Material:Plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 61M0806 |
| Product Name | Cutter, Cable, 3/4In; Overall Length Jonard Tools |