TOOLS, PLIERS; Overall Length:9.375"; Cutting Capacity Max:-; Product Range:-; Body Material:Forged Alloy Steel; Features:Cuts bolts, nails & many wire guages; Handle Colour:Red; Plier Style:Linesman RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 88H9407 |
| Product Name | Tools, Pliers; Overall Length Jonard Tools |