Jonard Industries Corp. Pliers JIC-50212

Description
"Adjustable (Water Pump) Pliers Serrated 12.00"" (304.8mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Serrated 12.00"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - K744-ND - DigiKey
Thief River Falls, MN, United States
Pliers
K744-ND
Pliers K744-ND
"Adjustable (Water Pump) Pliers Serrated 12.00"" (304.8mm)"

"Adjustable (Water Pump) Pliers Serrated 12.00"" (304.8mm)"

Buy Now Datasheet
Pump Plier 12 in - 70176820 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pump Plier 12 in
70176820
Pump Plier 12 in 70176820
Manufactured with a secure tongue and groove design for a non-slip grip (even under heavy pressure). Made from high quality tool steel, this 12 inch plier offers a wide range of jaw openings with a smooth, positive interlock between halves. Red plastic dipped handle with an overall length of 12".

Manufactured with a secure tongue and groove design for a non-slip grip (even under heavy pressure).
Made from high quality tool steel, this 12 inch plier offers a wide range of jaw openings with a smooth, positive interlock between halves. Red plastic dipped handle with an overall length of 12".

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Pliers Pliers
Product Number K744-ND 70176820
Product Name Pliers Pump Plier 12 in
Weight 24 oz (6.67 N)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - PL-6C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Slip Joint
Length 6 inch (152 mm)
Jaw Length 1.16 inch (29.37 mm)
View Details