Jonard Industries Corp. Pliers JIC-3385

Description
"Electronics Pliers Needle Nose Smooth 5.50"" (139.7mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Needle Nose Smooth 5.50"" (139.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - JIC-3385-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Needle Nose Smooth 5.50"" (139.7mm)"

"Electronics Pliers Needle Nose Smooth 5.50"" (139.7mm)"

Buy Now Datasheet
Curved Needle Nose Pliers - 70176816 - Allied Electronics, Inc.
Fort Worth, TX, USA
Curved Needle Nose Pliers
70176816
Curved Needle Nose Pliers 70176816
Nose is bent 60° for maximum visibility. Used in confined areas for bending and forming fine wire. Inside jaws and jaw edges are polished to prevent nicking the wire. Plier has a spring loaded ergonomic design. Length 51⁄2" with a dark blue plastic handle.

Nose is bent 60° for maximum visibility. Used in confined areas for bending and forming fine wire. Inside jaws and jaw edges are polished to prevent nicking the wire.
Plier has a spring loaded ergonomic design. Length 51⁄2" with a dark blue plastic handle.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Pliers Pliers
Product Number JIC-3385-ND 70176816
Product Name Pliers Curved Needle Nose Pliers
Type Needle Nose; Specialty / Other; Needle Nose Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details