TOOLS, PLIERS; Cutter Type:Diagonal; Overall Length:8.25"; Cut Type:Diagonal; Cutting Capacity Max:-; Cutting Edge Hardness:-; Product Range:-; Body Material:Forged Alloy Steel; Features:High leverage; Plier Style:Diagonal Cutting RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23K8853 |
| Product Name | Tools, Pliers; Cutter Type Jonard Tools |