Jonard Industries Corp. Pliers JIC-21257

Description
"Combination Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"
Request a Quote Datasheet
Description
"Combination Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - JIC-21257-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"

"Combination Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number JIC-21257-ND
Product Name Pliers
Type Combination; Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Plier - 35-426 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Capacity 0.8750 inch (22.22 mm)
View Details
Compound Pliers 3 Pack - DWHT70485 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination; Diagonal; Needle Nose
Length 4.25 inch (108 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details