SCISSOR, KEVLAR, 6IN; Scissor Type:Kevlar; Blade Length - Metric:-; Overall Length - Metric:152.4mm; Blade Length - Imperial:-; Overall Length - Imperial:6"; Handle Material:Plastic; Product Range:-; Blade Length:6" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 51M0209 |
| Product Name | Scissor, Kevlar, 6In; Scissor Type Jonard Tools |