The Fiber Optic Stripper, 180 Micron, Yellow, is designed specifically for stripping the 180 Oºm buffer coating from fiber optic cables to expose the 125 Oºm optical fiber. It features an ergonomic design that minimizes the risk of nicks or scratches on the optical fiber during use. The blades are ground and hardened for enhanced durability and longevity. The handles are made from thermoplastic rubber (TPR), providing comfort and ease of use. This tool is lightweight, weighing 0.305 lb (138.35 g), and measures 6 inches (152 mm) in length. It is suitable for use with Jonard Tools and is RoHS compliant.
FIBER OPTIC STRIPPER, 180 MICRON, YELLOW; For Use With:180 µm Fiber Optic Cables; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 26AJ4987 |
| Product Name | Fiber Optic Stripper, 180 Micron, Yellow; For Use With Jonard Tools |