WIRE STRIPPER AND CUTTER; Stripping Capacity AWG:22AWG to 10AWG; Stripping Capacity Metric:0.64mm to 2.6mm; For Use With:Stranded & Single Wires; Product Range:-; Stripping Capacity AWG:10AWG; Stripping Capacity mm2:2.6mm² RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 51M0207 |
| Product Name | Wire Stripper And Cutter; Stripping Capacity Awg Jonard Tools |