WIRE WRAP, PENCIL, MODIFIED, 28AWG; Wrap Tool Type:Pencil; Wire Wrap Style:Modified; Terminal Diagonal Min:2.36mm; Terminal Diagonal Max:3.96mm; Wire Size AWG Min:29AWG; Wire Size AWG Max:28AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18C3951 |
| Product Name | Wire Wrap, Pencil, Modified, 28Awg; Wrap Tool Type Jonard Tools |