Jonard Industries Corp. Tool Bags, Boxes and Cabinets H-22

Description
RUGGED CARRYING CASE WITH STRAPS
Request a Quote Datasheet
Description
RUGGED CARRYING CASE WITH STRAPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Bags, Boxes and Cabinets - 40-H-22-ND - DigiKey
Thief River Falls, MN, United States
Tool Bags, Boxes and Cabinets
40-H-22-ND
Tool Bags, Boxes and Cabinets 40-H-22-ND
RUGGED CARRYING CASE WITH STRAPS

RUGGED CARRYING CASE WITH STRAPS

Buy Now Datasheet
Tool Case, 27Cm X 22Cm X 16Cm; Bag Type Jonard Tools - 69AJ5447 - Newark, An Avnet Company
Chicago, IL, United States
Tool Case, 27Cm X 22Cm X 16Cm; Bag Type Jonard Tools
69AJ5447
Tool Case, 27Cm X 22Cm X 16Cm; Bag Type Jonard Tools 69AJ5447
TOOL CASE, 27CM X 22CM X 16CM; Bag Type:Tool / Belt Pouch; Bag Material:Polyester (PET); External Height - Imperial:6"; External Height - Metric:160mm; External Width - Imperial:10.5"; External Width - Metric:270mm; Product Range:- RoHS Compliant: NA

TOOL CASE, 27CM X 22CM X 16CM; Bag Type:Tool / Belt Pouch; Bag Material:Polyester (PET); External Height - Imperial:6"; External Height - Metric:160mm; External Width - Imperial:10.5"; External Width - Metric:270mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 40-H-22-ND 69AJ5447
Product Name Tool Bags, Boxes and Cabinets Tool Case, 27Cm X 22Cm X 16Cm; Bag Type Jonard Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details