The Jonard Tools Wire Wrap Gun (part number 10F7585) is a heavy-duty, aluminum wire wrapping tool designed for precise and reliable wire wrapping. It accommodates wire sizes ranging from 18 AWG to 32 AWG and features a trigger mechanism that allows for up to 10 revolutions per squeeze. This tool is suitable for both field service and production line applications, providing durability and efficiency in wire wrapping tasks. Weighing 0.795 lbs, it is constructed to withstand rigorous use while maintaining performance.
WIRE WRAP, GUN, 32AWG; Wrap Tool Type:Gun; Wire Wrap Style:-; Terminal Diagonal Min:-; Terminal Diagonal Max:-; Wire Size AWG Min:32AWG; Wire Size AWG Max:18AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 10F7585 |
| Product Name | Wire Wrap, Gun, 32Awg; Wrap Tool Type Jonard Tools |