The Fibre Scribe, Carbide Blade, 133.35mm, is designed for precision scribing of fiber optic cables. It features a 6mm wide carbide blade with a 35-degree beveled edge, suitable for cleaving both standard and larger diameter fibers, as well as miniature rod-shaped lenses. The tool is housed in a durable metal casing and includes a pocket clip for easy portability. With an overall length of 133.35mm and a weight of 0.08 lbs, it is lightweight and easy to handle, making it a practical choice for engineers working with fiber optics.
FIBRE SCRIBE, CARBIDE BLADE, 133.35MM; Scriber / Probe Type:Single Ended Scriber; Overall Length:133.35mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24AC7483 |
| Product Name | Fibre Scribe, Carbide Blade, 133.35Mm; Scriber / Probe Type Jonard Tools |