CABLE SLITTER; Stripping Capacity AWG:-; Stripping Capacity Metric:3.2mm to 9.6mm; For Use With:0.250" Flat Cables; Product Range:-; Blade Length:1.12"; Height:2"; Length:4"; Width:3.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 29R0959 |
| Product Name | Cable Slitter; Stripping Capacity Awg Jonard Tools |