Jonard Industries Corp. Fiber Optic Launch Cable, 1000 M, Otdr; Accessory Type Jonard Tools FLC-1005

Description
FIBER OPTIC LAUNCH CABLE, 1000 M, OTDR; Accessory Type:Singlemode Fiber Optic Launch Cable, 1000 m; For Use With:OTDR Meters; Product Range:
Description
FIBER OPTIC LAUNCH CABLE, 1000 M, OTDR; Accessory Type:Singlemode Fiber Optic Launch Cable, 1000 m; For Use With:OTDR Meters; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Fiber Optic Launch Cable is a singlemode cable with a length of 1000 meters, designed specifically for use with OTDR meters. It features SC/APC and SC/UPC connectors, providing versatility for various testing applications. The cable is equipped with a compact housing and a shoulder strap for portability, making it suitable for on-the-go use. This launch cable is engineered to eliminate dead zones in reflectometric tests, with a maximum insertion loss of ,â§ 0.35 dB/km at 1310 nm and ,â§ 0.22 dB/km at 1550 nm. The return loss is rated at RL ,â 65 dB for APC and RL ,â 55 dB for UPC connectors. Additionally, the cable includes a magnet on the bottom of the housing for easy mounting to fiber racks, and the polishing types are color-coded for quick identification. Overall, this product is ideal for engineers seeking a reliable solution for OTDR testing that requires a long fiber length and efficient performance.

Datasheet Summary
Powered by GS/AI

The Fiber Optic Launch Cable is a singlemode cable with a length of 1000 meters, designed specifically for use with OTDR meters. It features SC/APC and SC/UPC connectors, providing versatility for various testing applications. The cable is equipped with a compact housing and a shoulder strap for portability, making it suitable for on-the-go use. This launch cable is engineered to eliminate dead zones in reflectometric tests, with a maximum insertion loss of ,â§ 0.35 dB/km at 1310 nm and ,â§ 0.22 dB/km at 1550 nm. The return loss is rated at RL ,â 65 dB for APC and RL ,â 55 dB for UPC connectors. Additionally, the cable includes a magnet on the bottom of the housing for easy mounting to fiber racks, and the polishing types are color-coded for quick identification. Overall, this product is ideal for engineers seeking a reliable solution for OTDR testing that requires a long fiber length and efficient performance.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Launch Cable, 1000 M, Otdr; Accessory Type Jonard Tools - 58AK7595 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Launch Cable, 1000 M, Otdr; Accessory Type Jonard Tools
58AK7595
Fiber Optic Launch Cable, 1000 M, Otdr; Accessory Type Jonard Tools 58AK7595
FIBER OPTIC LAUNCH CABLE, 1000 M, OTDR; Accessory Type:Singlemode Fiber Optic Launch Cable, 1000 m; For Use With:OTDR Meters; Product Range:

FIBER OPTIC LAUNCH CABLE, 1000 M, OTDR; Accessory Type:Singlemode Fiber Optic Launch Cable, 1000 m; For Use With:OTDR Meters; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AK7595
Product Name Fiber Optic Launch Cable, 1000 M, Otdr; Accessory Type Jonard Tools
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details