The Electrician Scissor, part number 61W9298, is designed for heavy-duty use, featuring a free-fall fingertip operation for ease of handling. Constructed from drop forged chrome vanadium steel, it offers enhanced durability. The scissor includes notches for stripping 18-20 and 22-24 AWG wire, and one of the blades is serrated for added functionality. Additionally, a scraper and file are integrated on the back of the blade, providing versatile utility in electrical tasks. Weighing 0.290 lbs, it is equipped with a carbon steel loop handle and has a polished finish.
SCISSOR, ELECTRICIAN, STEEL; Scissor Type:Electrician; Blade Length - Metric:-; Overall Length - Metric:-; Blade Length - Imperial:-; Overall Length - Imperial:-; Handle Material:-; Product Range:-; Tool Body Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 61W9298 |
| Product Name | Scissor, Electrician, Steel; Scissor Type Jonard Tools |