TOOLS, STEEL SCISSOR; Scissor Type:Electrician; Blade Length - Metric:-; Overall Length - Metric:130mm; Blade Length - Imperial:-; Overall Length - Imperial:5.125"; Handle Material:Steel; Product Range:-; Body Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 71K3589 |
| Product Name | Tools, Steel Scissor; Scissor Type Jonard Tools |