Jonard Industries Corp. Desoldering Pump, 8; Desolder Tool Type Jonard Tools DP-140

Description
DESOLDERING PUMP, 8"; Desolder Tool Type:Pump; Tip / Nozzle Length:8"; Tip / Nozzle O.D.:-; Product Range:DP Series; Plug Type:-; Tool Body Material:Plastic RoHS Compliant: Yes
Datasheet
Description
DESOLDERING PUMP, 8"; Desolder Tool Type:Pump; Tip / Nozzle Length:8"; Tip / Nozzle O.D.:-; Product Range:DP Series; Plug Type:-; Tool Body Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Pump, 8; Desolder Tool Type Jonard Tools - 90B0556 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Pump, 8; Desolder Tool Type Jonard Tools
90B0556
Desoldering Pump, 8; Desolder Tool Type Jonard Tools 90B0556
DESOLDERING PUMP, 8"; Desolder Tool Type:Pump; Tip / Nozzle Length:8"; Tip / Nozzle O.D.:-; Product Range:DP Series; Plug Type:-; Tool Body Material:Plastic RoHS Compliant: Yes

DESOLDERING PUMP, 8"; Desolder Tool Type:Pump; Tip / Nozzle Length:8"; Tip / Nozzle O.D.:-; Product Range:DP Series; Plug Type:-; Tool Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90B0556
Product Name Desoldering Pump, 8; Desolder Tool Type Jonard Tools
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details