The Combination Wrench, 7/16 Inch, from Jonard Tools is designed for versatility and ease of use in confined spaces. It features a 15-degree angle offset at both the open and box ends, facilitating access in tight areas. The box end is equipped with 12 points of contact, enhancing grip and reducing slippage. Constructed from chrome vanadium steel, the wrench is chrome plated and polished to a high gloss finish, ensuring durability and resistance to corrosion. With a length of 6-5/8 inches and a weight of 0.174 lbs, this tool is lightweight yet robust, making it suitable for various engineering applications.
COMBINATION WRENCH, 7/16INCH; AF Size - Metric:-; AF Size - Imperial:7/16"; Length:6.5"; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 77R1920 |
| Product Name | Combination Wrench, 7/16Inch; Af Size Metric Jonard Tools |