Jonard Industries Corp. Tool Backpack, 20 X 14.5 X 8, 2.87Kg; Bag Type Jonard Tools BP-100

Description
TOOL BACKPACK, 20" X 14.5" X 8", 2.87KG; Bag Type:Tool Backpack; Bag Material:Ballistic Nylon; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:14.5"; External Width - Metric:368.3mm RoHS Compliant: NA
Datasheet
Description
TOOL BACKPACK, 20" X 14.5" X 8", 2.87KG; Bag Type:Tool Backpack; Bag Material:Ballistic Nylon; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:14.5"; External Width - Metric:368.3mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Backpack, 20 X 14.5 X 8, 2.87Kg; Bag Type Jonard Tools - 93AJ2404 - Newark, An Avnet Company
Chicago, IL, United States
Tool Backpack, 20 X 14.5 X 8, 2.87Kg; Bag Type Jonard Tools
93AJ2404
Tool Backpack, 20 X 14.5 X 8, 2.87Kg; Bag Type Jonard Tools 93AJ2404
TOOL BACKPACK, 20" X 14.5" X 8", 2.87KG; Bag Type:Tool Backpack; Bag Material:Ballistic Nylon; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:14.5"; External Width - Metric:368.3mm RoHS Compliant: NA

TOOL BACKPACK, 20" X 14.5" X 8", 2.87KG; Bag Type:Tool Backpack; Bag Material:Ballistic Nylon; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:14.5"; External Width - Metric:368.3mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 93AJ2404
Product Name Tool Backpack, 20 X 14.5 X 8, 2.87Kg; Bag Type Jonard Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details