The Jonard Tools CableSaber,Ñ¢ is designed for mid-span access to armored or thick jacketed cables with a diameter range of 4 mm to 28.6 mm (0.157,Äù to 1.125,Äù). It features an adjustable blade depth of up to 5.5 mm (0.216,Äù), allowing for precise cutting without damaging internal fibers. The tool can be configured for either longitudinal slitting or radial ringing, depending on the application needs. Constructed with a rugged anodized aluminum and steel design, the CableSaber,Ñ¢ provides durability and stability during use, minimizing the risk of spiraling. The aluminum shaft also serves as a handle, enhancing leverage for easier operation. A thumb screw enables quick adjustments to the blade depth, making it user-friendly. The overall length of the tool is 7.25 inches (18.42 cm) and it weighs 0.739 lb (335 g).
CABLE STRIPPER, 0.157" TO 1.125", 7.25"; Stripping Capacity AWG:-; Stripping Capacity Metric:4mm to 28.6mm; For Use With:0.157" to 1.125" Diameter Cables; Product Range:CableSaber Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AH3528 |
| Product Name | Cable Stripper, 0.157 To 1.125, 7.25; Stripping Capacity Awg Jonard Tools |