Jonard Industries Corp. Wire Wrapping Wire, 5In 30Awg Copper Red; Jacket Material Jonard Tools 30-R-50-030

Description
WIRE WRAPPING WIRE, 5IN 30AWG COPPER RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 5IN 30AWG COPPER RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 5In 30Awg Copper Red; Jacket Material Jonard Tools - 50B6124 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 5In 30Awg Copper Red; Jacket Material Jonard Tools
50B6124
Wire Wrapping Wire, 5In 30Awg Copper Red; Jacket Material Jonard Tools 50B6124
WIRE WRAPPING WIRE, 5IN 30AWG COPPER RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 5IN 30AWG COPPER RED; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B6124
Product Name Wire Wrapping Wire, 5In 30Awg Copper Red; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details