Jonard Industries Corp. Wire Wrapping Wire, 5In, 30Awg, Copper, Blue; Jacket Material Jonard Tools 30-B-50-030

Description
WIRE WRAPPING WIRE, 5IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Description
WIRE WRAPPING WIRE, 5IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 5In, 30Awg, Copper, Blue; Jacket Material Jonard Tools - 20C0015 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 5In, 30Awg, Copper, Blue; Jacket Material Jonard Tools
20C0015
Wire Wrapping Wire, 5In, 30Awg, Copper, Blue; Jacket Material Jonard Tools 20C0015
WIRE WRAPPING WIRE, 5IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 5IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20C0015
Product Name Wire Wrapping Wire, 5In, 30Awg, Copper, Blue; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details