Jonard Industries Corp. Wire Wrapping Wire, 3In, 30Awg, Copper, Blue; Jacket Material Jonard Tools 30-B-50-010

Description
WIRE WRAPPING WIRE, 3IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
WIRE WRAPPING WIRE, 3IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 3In, 30Awg, Copper, Blue; Jacket Material Jonard Tools - 50B6129 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 3In, 30Awg, Copper, Blue; Jacket Material Jonard Tools
50B6129
Wire Wrapping Wire, 3In, 30Awg, Copper, Blue; Jacket Material Jonard Tools 50B6129
WIRE WRAPPING WIRE, 3IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

WIRE WRAPPING WIRE, 3IN, 30AWG, COPPER, BLUE; Jacket Material:PVDF; Jacket Color:Blue; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B6129
Product Name Wire Wrapping Wire, 3In, 30Awg, Copper, Blue; Jacket Material Jonard Tools
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-533005-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details