35-2NP* -- NICKEL PLATED ROLLER CHAINS
Joint Way International, Inc.
Nickel Plated Roller Chains
35-2NP*
Description
Double Strand
-
Joint Way International, Inc.
Description
Double Strand
Suppliers
Nickel Plated Roller Chains
35-2NP*
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
35-2NP* |
|
Product Name
|
Nickel Plated Roller Chains |
|
Chain Pitch
|
0.3750 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel, 300 Series
Chain Pitch
0.3750 inch (9.53 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Conveyor Chain
Chain Pitch
1.97 to 15.75 inch (50 to 400 mm)
Tensile Strength
8992 to 107904 lbs (4078 to 48936 kg)
View Details
Material
Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength
? to 62944 lbs (? to 28546 kg)
View Details